Status: | Unknown |
---|---|
Series: | XT49M Series |
RoHS: | Unknown |
Frequency Nom | 18.432MHz |
---|---|
Crystal Case | SMD 11.1mm x 4.7mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 10pF |
Frequency Tolerance + / - | 30ppm |
Product Range | XT49M Series |
Operating Temperature Min | -10°C |
Operating Temperature Max | 70°C |
SVHC | No SVHC (15-Jun-2015) |
Accuracy | ± 30ppm |
Crystal Mounting Type | SMD |
Frequency | 18.432MHz |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Output Frequency | 18.432MHz |
Temperature Stabilty | ± 30ppm |
Crystal 18.432Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a XT49M-18M432?
Additional datasheets, footprints and schematics for XT49M-18M432 are listed on our Part Details page. You can also find images and similar parts to XT49M-18M432 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XT49M-18M432 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XT49M-18M432 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XT49M-18M432 fall under?
The XT49M-18M432 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to XT49M-18M432 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XT49M-18M432 you can contact the distributor directly for product support, shipping queries etc.
Is the XT49M-18M432 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XT49M-18M432 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for XT49M-18M432.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XT49M-18M432 often in real-time on the comparison pages.
What if I can't find stock of XT49M-18M432?
You can fill out our help required form which you can use to request a quote for XT49M-18M432 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.