Status: | Unknown |
---|---|
Series: | XRE Series |
RoHS: | Unknown |
Prices starting from US$5.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.78
|
No stock
|
Buy Now |
LED Colour | Warm White |
---|---|
LED Mounting | SMD |
Bulb Size | - |
Forward Current If | 350mA |
Forward Voltage | 3.3V |
Luminous Intensity | - |
Viewing Angle | 90° |
Lens Shape | - |
Product Range | XRE Series |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
CCT | 3000K |
Forward Current @ Test | 350mA |
Forward Current If Max | 350mA |
Forward Voltage @ Test | 3.3V |
Luminous Flux @ Test | 80.6lm |
Power @ Test | 1.2W |
LED, HI BRIGHT, WARM WHITE, 80.6LM | Farnell |
Where can I find additional details, specifications and documents for a XREWHT-L1-0000-009E7-STAR?
Additional datasheets, footprints and schematics for XREWHT-L1-0000-009E7-STAR are listed on our Part Details page. You can also find images and similar parts to XREWHT-L1-0000-009E7-STAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for XREWHT-L1-0000-009E7-STAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view XREWHT-L1-0000-009E7-STAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does XREWHT-L1-0000-009E7-STAR fall under?
The XREWHT-L1-0000-009E7-STAR is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to XREWHT-L1-0000-009E7-STAR when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the XREWHT-L1-0000-009E7-STAR you can contact the distributor directly for product support, shipping queries etc.
Is the XREWHT-L1-0000-009E7-STAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for XREWHT-L1-0000-009E7-STAR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for XREWHT-L1-0000-009E7-STAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for XREWHT-L1-0000-009E7-STAR often in real-time on the comparison pages.
What if I can't find stock of XREWHT-L1-0000-009E7-STAR?
You can fill out our help required form which you can use to request a quote for XREWHT-L1-0000-009E7-STAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.