Status: | Unknown |
---|---|
Series: | WSC Series |
RoHS: | Unknown |
Prices starting from US$1.02
Resistor Case Style | 6927 [17570 Metric] |
---|---|
Resistance | 10ohm |
Product Range | WSC Series |
Voltage Rating | 5.5V |
Resistor Element Material | Wirewound |
Power Rating | 3W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 20ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2019) |
Surface Mount Chip Resistor, Wirewound, Aec-Q200 Wsc Series, 10 Ohm, 3 W, 1%, 5.5 V Rohs Compliant: Yes |Vishay WSC692710R00FEA | Newark Electronics |
RES, 10R, 1%, 3W, 6927, WIREWOUND | element14 |
WSC Series 6927 10 O â–’1% 3 W â–’20 ppm/â–‘C Precision Power Wirewound Resistor | Future Electronics |
SMD Chip Resistor, 10 Ohm, ± 1%, 3 W, 6927 [17570 Metric], Wirewound, Precision Power | Avnet America |
SMD Chip Resistor, 10 Ohm, � 1%, 3 W, 6927 [17570 Metric], Wirewound, Precision Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a WSC692710R00FEA?
Additional datasheets, footprints and schematics for WSC692710R00FEA are listed on our Part Details page. You can also find images and similar parts to WSC692710R00FEA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WSC692710R00FEA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WSC692710R00FEA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WSC692710R00FEA fall under?
The WSC692710R00FEA is listed under Passive Components > Resistors - Fixed Value > Current Sense SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to WSC692710R00FEA when available in the Current Sense SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WSC692710R00FEA you can contact the distributor directly for product support, shipping queries etc.
Is the WSC692710R00FEA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WSC692710R00FEA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for WSC692710R00FEA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WSC692710R00FEA often in real-time on the comparison pages.
What if I can't find stock of WSC692710R00FEA?
You can fill out our help required form which you can use to request a quote for WSC692710R00FEA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.