Status: | Unknown |
---|---|
Series: | WKO Series |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
2,920
in stock
|
Buy Now | |
TTI Europe
from US$0.30
|
69,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
5,202
in stock
|
Buy Now | |
element14
from US$0.38
|
3,820
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
2,920
in stock
|
Buy Now | |
Avnet Abacus
-
|
42,000
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Complying with IEC 60384-14 |
High reliability |
Wide range of different leadstyles |
Applications |
---|
X1, Y2 according to IEC 60384-14.4 |
Line-to-line filtering (Class X) |
Line-to-ground filtering (Class Y) |
Agency Certificates and Approvals (*.pdf) |
---|
VDE Certificate |
Certificate UL 60384-14, CSA E60384-14 |
CB Test Certificate |
Datasheet |
---|
WKO Series |
General Information |
---|
General Information |
Product Literature |
---|
Selector Guide |
Support Tools |
---|
Decision Tree |
Infographic |
Checklist |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Capacitor: ceramic | Transfer Multisort Elektronik |
CAP, 2200PF, 440V, 20%, HIGH K | element14 |
Cap, 2200Pf, 440V, 20%, High K | Newark Electronics |
Ceramic Suppression Capacitor, 2200 pF, � 20%, X1 / Y2, 440 Vac, 300 Vac, Radial Leaded | Avnet Abacus |
WKO Series ╪13x5mm 2.2 nF 440/300 VAC ▒20 % K4000 AC Line Ceramic Disc Capacitor | Future Electronics |
Ceramic Suppression Capacitor, 2200 pF, ± 20%, X1 / Y2, 440 Vac, 300 Vac, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a WKO222MCPCJ0KR?
Additional datasheets, footprints and schematics for WKO222MCPCJ0KR are listed on our Part Details page. You can also find images and similar parts to WKO222MCPCJ0KR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WKO222MCPCJ0KR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WKO222MCPCJ0KR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WKO222MCPCJ0KR fall under?
The WKO222MCPCJ0KR is listed under Passive Components > Capacitors > Ceramic Capacitors > Ceramic Suppression Capacitors.
Can I view similar or alternative parts?
You can view similar parts to WKO222MCPCJ0KR when available in the Ceramic Suppression Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WKO222MCPCJ0KR you can contact the distributor directly for product support, shipping queries etc.
Is the WKO222MCPCJ0KR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for WKO222MCPCJ0KR have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, element14, Newark Electronics and Farnell have stock available or on a lead time for WKO222MCPCJ0KR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WKO222MCPCJ0KR often in real-time on the comparison pages.
What if I can't find stock of WKO222MCPCJ0KR?
You can fill out our help required form which you can use to request a quote for WKO222MCPCJ0KR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.