Status: | Unknown |
---|---|
Series: | W6 Series |
RoHS: | Unknown |
Prices starting from US$52.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$76.98
|
57
in stock
|
Buy Now | |
RS Americas
from US$87.29
|
528
in stock
|
Buy Now | |
TE Store
from US$231.59
|
284
in stock
|
Buy Now | |
element14
from US$76.66
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$52.47
|
178
in stock
|
Buy Now | |
Farnell
from US$77.46
|
178
in stock
|
Buy Now | |
TTI Europe
from US$69.70
|
36
in stock
|
Buy Now | |
Heilind Electronics
from US$94.48
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$94.48
|
5
in stock
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | W6 Series |
---|---|
Current Rating | 10A |
No. of Poles | 2 Pole |
Input Voltage VAC | 277V |
Interrupting Capacity | 5kA |
Trip Time | 20s |
Dielectric Strength | 1.5kV |
Operating Voltage | 277VAC |
Circuit Breaker Hyd/Mag Togl 10A Panel 2 Pole Vol-Rtg 277VAC | TE Connectivity W68-X2Q12-10 | RS Americas |
W68-X2Q12-10=M6/M7/M9/W6/W7 Circuit Breaker Type: Magnetic Circuit Function: Series Trip Illuminated: Without Actuator Color: White Operating Voltage: 277 VAC Magnetic Series Trip Without White | Circuit Breaker | Part Number: W68-X2Q12-10 | Internal Number: 2-1393253-9 | Alias Number: W68-X2Q1210 | TE Connectivity | TE Store |
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 277V, 10A | element14 |
Circuit Breaker, Hydromagnetic, 2P, 277V, 10A | Newark Electronics |
CircuitBreaker,Hyd/Mag,Togl,Cur-Rtg10A | RS |
W68-X2Q12-10 CIRCUIT BREAKER | TTI Europe |
CKT BRKR,MAGNETIC,277VAC,10A W68-X2Q12-10 | Heilind Electronics |
TYCO P&B MAGNETIC HYDRAULIC CI | Relay Specialties |
Where can I find additional details, specifications and documents for a W68-X2Q12-10?
Additional datasheets, footprints and schematics for W68-X2Q12-10 are listed on our Part Details page. You can also find images and similar parts to W68-X2Q12-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W68-X2Q12-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W68-X2Q12-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W68-X2Q12-10 fall under?
The W68-X2Q12-10 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W68-X2Q12-10 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W68-X2Q12-10 you can contact the distributor directly for product support, shipping queries etc.
Is the W68-X2Q12-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W68-X2Q12-10 have stock available?
Authorised distributors including RS Americas, TE Store, element14, Newark Electronics and Farnell have stock available or on a lead time for W68-X2Q12-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W68-X2Q12-10 often in real-time on the comparison pages.
What if I can't find stock of W68-X2Q12-10?
You can fill out our help required form which you can use to request a quote for W68-X2Q12-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.