Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131454 |
Color | Brown |
---|---|
Material | PBT GF |
Number of Positions | 4 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Package |
Connector System | Wire-to-Board, Wire-to-Wire |
Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
WEDGE LOCK, 4P, PLG, BRN, SL RET, DT, D Connector & Contact Retention Accessory Type: Secondary Lock Primary Product Color: Brown Primary Product Material: PBT Number of Positions: 4 Operating Temperature Range: -55 – 125 °C Secondary Lock Brown | Wedgelocks: Deutsch Dt | Part Number: W4SD-P012 | Internal Number: W4SD-P012 | Alias Number: ZPF000000000131454 | PBT | TE Connectivity | TE Store |
WEDGE LOCK, 4P, PLG, BRN, SL R | TTI Europe |
Where can I find additional details, specifications and documents for a W4SD-P012?
Additional datasheets, footprints and schematics for W4SD-P012 are listed on our Part Details page. You can also find images and similar parts to W4SD-P012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W4SD-P012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W4SD-P012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W4SD-P012 fall under?
The W4SD-P012 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to W4SD-P012 when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W4SD-P012 you can contact the distributor directly for product support, shipping queries etc.
Is the W4SD-P012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W4SD-P012 have stock available?
Authorised distributors including TE Store and TTI Europe have stock available or on a lead time for W4SD-P012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W4SD-P012 often in real-time on the comparison pages.
What if I can't find stock of W4SD-P012?
You can fill out our help required form which you can use to request a quote for W4SD-P012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.