Status: | Unknown |
---|---|
Series: | W28 Series |
RoHS: | Unknown |
Product Range | W28 Series |
---|---|
Current Rating | 1A |
No. of Poles | 1 Pole |
Voltage Rating VDC | 32V |
Voltage Rating VAC | 250V |
Circuit Breaker Mounting | Panel |
Thermal Circuit Breaker, 1 Pole, 1A | Newark Electronics |
THERMAL CIRCUIT BREAKER, 1 POLE, 1A | element14 |
W28-XT1A-1=W28 Circuit Breaker Type: Thermal Circuit Function: Series Trip Illuminated: Without Actuator Color: Black Operating Voltage: 250 VAC Thermal Series Trip Without Black | Circuit Breaker | Part Number: W28-XT1A-1 | Internal Number: 6-1393250-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a W28XT1A1?
Additional datasheets, footprints and schematics for W28XT1A1 are listed on our Part Details page. You can also find images and similar parts to W28XT1A1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W28XT1A1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W28XT1A1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W28XT1A1 fall under?
The W28XT1A1 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W28XT1A1 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W28XT1A1 you can contact the distributor directly for product support, shipping queries etc.
Is the W28XT1A1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W28XT1A1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for W28XT1A1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W28XT1A1 often in real-time on the comparison pages.
What if I can't find stock of W28XT1A1?
You can fill out our help required form which you can use to request a quote for W28XT1A1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.