VTX-146-1000-155 Toroidal Power Transformers by Multicomp

TRANSFORMER 1000VA 2X 55V

Status: Unknown
Series: VTX Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$110.72

Distributor Stock
Logo for Farnell
Farnell
from US$110.72
No stock
Buy Now

Specifications

Power Rating 1kVA
Secondary Voltages 2 x 55V
Secondary Current Nom 9.09A
Transformer Mounting Chassis
Primary Voltages 230V
Product Range VTX Series
SVHC No SVHC (07-Jul-2017)
AC Power 1000VA
Bolt Length 80mm
Bolt Size Max M8
Current Rating 9.09A
External Diameter 167mm
External Length / Height 71mm
Lead Length 150mm
Output 2 Voltage Max 55V
Output Voltage 55V
Regulation 4%
Single Primary Voltage 230V
Single Secondary Voltage 55VAC
Temperature Rise 75°C
Transformer Type Toroidal
Weight 7.5kg


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VTX-146-1000-155?

Additional datasheets, footprints and schematics for VTX-146-1000-155 are listed on our Part Details page. You can also find images and similar parts to VTX-146-1000-155 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VTX-146-1000-155 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VTX-146-1000-155 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VTX-146-1000-155 fall under?

The VTX-146-1000-155 is listed under Transformers > Toroidal Power Transformers.

Can I view similar or alternative parts?

You can view similar parts to VTX-146-1000-155 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VTX-146-1000-155 you can contact the distributor directly for product support, shipping queries etc.

Is the VTX-146-1000-155 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VTX-146-1000-155 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for VTX-146-1000-155.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VTX-146-1000-155 often in real-time on the comparison pages.

What if I can't find stock of VTX-146-1000-155?

You can fill out our help required form which you can use to request a quote for VTX-146-1000-155 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay