Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
No stock
|
Buy Now | |
Rutronik
from US$0.34
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
5,207
in stock
|
Buy Now | |
element14
from US$0.44
|
5,207
in stock
|
Buy Now | |
Farnell
from US$0.38
|
5,207
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
439
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
10
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
TTI Europe
from US$0.27
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Viewing Angle | 56° |
---|---|
Diode Case Style | SMD |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.9V |
Rise Time | 10ns |
Fall Time tf | 10ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (15-Jan-2019) |
HIGHSPEED EMITTER 850NM SIDEVIE | Rutronik |
Infrared Emitter, 100 Ma, 10 Ns, 10 Ns, 56 , 1.9 V, -40 C Rohs Compliant: Yes |Vishay VSMY2853SL | Newark Electronics |
INFRARED EMITTER 850 NM SMD | element14 |
IR transmitter | Transfer Multisort Elektronik |
850 nm 100 mA â–’28â–‘ Right Angle Surface Mount High Speed Infrared Emitting Diode | Future Electronics |
IR LED 850nm 35mW/sr 28deg Side-View SMD | RS |
IrLED High Power High Speed 850nm SMD SL-E3 | Avnet America |
IR EMIT.HPOWER 850NM SMD | TTI Europe |
Where can I find additional details, specifications and documents for a VSMY2853SL?
Additional datasheets, footprints and schematics for VSMY2853SL are listed on our Part Details page. You can also find images and similar parts to VSMY2853SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSMY2853SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSMY2853SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSMY2853SL fall under?
The VSMY2853SL is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to VSMY2853SL when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSMY2853SL you can contact the distributor directly for product support, shipping queries etc.
Is the VSMY2853SL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSMY2853SL have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for VSMY2853SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSMY2853SL often in real-time on the comparison pages.
What if I can't find stock of VSMY2853SL?
You can fill out our help required form which you can use to request a quote for VSMY2853SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.