Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Viewing Angle | 56° |
---|---|
Diode Case Style | SMD |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.9V |
Rise Time | 10ns |
Fall Time tf | 10ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (15-Jan-2019) |
HSPEED IR EMITTING DIODE | TTI Europe |
IR LED 850nm 35mW/sr 28deg SMD RGW | RS |
LED IrLED 850nm IrLED 2-Pin SMD T/R | EBV Elektronik |
Ir Emitter, 850Nm, Smd | Newark Electronics |
850 nm 100 mA â–’28â–‘ Surface Mount High Speed Infrared Emitting Diode BULK | Future Electronics |
INFRARED EMITTER 850 NM SMD | Farnell |
Where can I find additional details, specifications and documents for a VSMY2853RG?
Additional datasheets, footprints and schematics for VSMY2853RG are listed on our Part Details page. You can also find images and similar parts to VSMY2853RG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSMY2853RG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSMY2853RG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSMY2853RG fall under?
The VSMY2853RG is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to VSMY2853RG when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSMY2853RG you can contact the distributor directly for product support, shipping queries etc.
Is the VSMY2853RG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSMY2853RG have stock available?
Authorised distributors including TTI Europe, RS, EBV Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for VSMY2853RG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSMY2853RG often in real-time on the comparison pages.
What if I can't find stock of VSMY2853RG?
You can fill out our help required form which you can use to request a quote for VSMY2853RG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.