Status: | Unknown |
---|---|
Series: | Vishay - VSMY12X Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
2,677
in stock
|
Buy Now | |
element14
from US$0.40
|
2,677
in stock
|
Buy Now | |
Farnell
from US$0.38
|
2,677
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
TTI Europe
from US$0.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Viewing Angle | 80° |
---|---|
Diode Case Style | 1206 |
Forward Current If(AV) | 20mA |
Forward Voltage VF Max | 1.9V |
Rise Time | 10ns |
Fall Time tf | 10ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Vishay - VSMY12X Series |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Infrared Emitter, 20 Ma, 10 Ns, 10 Ns, 80 , 1.9 V, -40 C Rohs Compliant: Yes |Vishay VSMY12940 | Newark Electronics |
INFRARED EMITTER 940 NM1206 | element14 |
VSMY12940 40â–‘ 940 nm Surface Mount Infrared Emitting Diode | Future Electronics |
IR LED 940nm 16mW/sr 40deg SMD | RS |
IrLED HIGH SPEED 940NM ILENTVSMD-E3 | Avnet America |
IR EMITTER HIGH SPEED 940NM | TTI Europe |
Where can I find additional details, specifications and documents for a VSMY12940?
Additional datasheets, footprints and schematics for VSMY12940 are listed on our Part Details page. You can also find images and similar parts to VSMY12940 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSMY12940 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSMY12940 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSMY12940 fall under?
The VSMY12940 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to VSMY12940 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSMY12940 you can contact the distributor directly for product support, shipping queries etc.
Is the VSMY12940 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSMY12940 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for VSMY12940.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSMY12940 often in real-time on the comparison pages.
What if I can't find stock of VSMY12940?
You can fill out our help required form which you can use to request a quote for VSMY12940 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.