Status: | Unknown |
---|---|
Series: | Vishay - VSMY12X Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
2,925
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
24,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
2,374
in stock
|
Buy Now | |
element14
from US$0.39
|
2,374
in stock
|
Buy Now | |
Farnell
from US$0.36
|
2,374
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
50
in stock
|
Buy Now | |
Rutronik
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Viewing Angle | 80° |
---|---|
Diode Case Style | 1206 |
Forward Current If(AV) | 20mA |
Forward Voltage VF Max | 1.9V |
Rise Time | 10ns |
Fall Time tf | 10ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Vishay - VSMY12X Series |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
IR EMITTER HIGH SPEED 850NM | TTI Europe |
IR LED 850nm 16mW/sr 40deg SMD | RS |
Infrared Emitter, 20 Ma, 10 Ns, 10 Ns, 80 , 1.9 V, -40 C Rohs Compliant: Yes |Vishay VSMY12850 | Newark Electronics |
INFRARED EMITTER 850 NM1206 | element14 |
VSMY Series 850 nm 70 mA 80â–‘ Surface Mount Infrared Emitting Diode | Future Electronics |
IR EMITTER 850NM 20MW/SR 80° | Rutronik |
IR Emitter 850nm 16mW/sr 70mA 1.4V 2-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a VSMY12850?
Additional datasheets, footprints and schematics for VSMY12850 are listed on our Part Details page. You can also find images and similar parts to VSMY12850 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSMY12850 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSMY12850 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSMY12850 fall under?
The VSMY12850 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to VSMY12850 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSMY12850 you can contact the distributor directly for product support, shipping queries etc.
Is the VSMY12850 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSMY12850 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for VSMY12850.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSMY12850 often in real-time on the comparison pages.
What if I can't find stock of VSMY12850?
You can fill out our help required form which you can use to request a quote for VSMY12850 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.