Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Viewing Angle | 60° |
---|---|
Diode Case Style | LCC |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.4V |
Rise Time | 30ns |
Fall Time tf | 30ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Angle of Half Sensitivity ± | 120° |
Current If @ Vf | 100mA |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
PIV Max | 5V |
Peak Pulse Current Ippm | 1A |
Peak Wavelength | 890nm |
Radiant Intensity | 10mW/Sr |
Radiant Intensity Max | 22mW/Sr |
Radiant Intensity Min | 6mW/Sr |
Storage Temperature Max | 100°C |
Storage Temperature Min | -40°C |
Turn Off Time | 30ns |
Turn On Time | 30ns |
Voltage Vf Typ | 1.4V |
Wavelength Typ | 870nm |
INFRARED EMITTER 890 NM LCC | element14 |
IR EMITTING DIODE | Farnell |
Ir Emitter, 890Nm, 2.4Mm, Lcc-2, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a VSMF3710-GS08?
Additional datasheets, footprints and schematics for VSMF3710-GS08 are listed on our Part Details page. You can also find images and similar parts to VSMF3710-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSMF3710-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSMF3710-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSMF3710-GS08 fall under?
The VSMF3710-GS08 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to VSMF3710-GS08 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSMF3710-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VSMF3710-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSMF3710-GS08 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for VSMF3710-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSMF3710-GS08 often in real-time on the comparison pages.
What if I can't find stock of VSMF3710-GS08?
You can fill out our help required form which you can use to request a quote for VSMF3710-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.