Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
2,929
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
2,827
in stock
|
Buy Now | |
element14
from US$0.26
|
2,827
in stock
|
Buy Now | |
Farnell
from US$0.24
|
2,827
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Package type: surface mount |
Package form: side view |
Dimensions (L x W x H in mm): 2.3 x 2.55 x 2.3 |
Datasheet |
---|
VSMB2948SL |
General Information |
---|
Eye Safety |
Physics and Technology |
Symbols and Terminology |
Measurement Techniques |
Component Construction |
Instructions |
---|
Assembly Instructions |
Packaging Information |
---|
Packaging and Order Information |
Product Literature |
---|
Did You Know |
Selector Guide |
Product Sheet |
Quality Info |
---|
Reliability and Statistics Glossary |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-4 weeks |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Infrared Emitter, 100 Ma, 15 Ns, 15 Ns, 50 , 1.6 V, -40 C Rohs Compliant: Yes |Vishay VSMB2948SL | Newark Electronics |
INFRARED EMITTER 940 NM SMD | element14 |
HIGHSPEED EMITTER 940NM SIDEVIE | Rutronik |
IR Emit.HPower HSpeed 940nm SMD SL-e3 | RS |
940 nm 100 mA â–’12â–‘ High Speed Infrared Emitting Diode | Future Electronics |
IR EMITHPOWER HSPEED 950NM SMD SIDE LOOKER-E3 | Avnet America |
IR EMIT.HPOWER 940NM SMD | TTI Europe |
Where can I find additional details, specifications and documents for a VSMB2948SL?
Additional datasheets, footprints and schematics for VSMB2948SL are listed on our Part Details page. You can also find images and similar parts to VSMB2948SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSMB2948SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSMB2948SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSMB2948SL fall under?
The VSMB2948SL is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to VSMB2948SL when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSMB2948SL you can contact the distributor directly for product support, shipping queries etc.
Is the VSMB2948SL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VSMB2948SL have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Rutronik have stock available or on a lead time for VSMB2948SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSMB2948SL often in real-time on the comparison pages.
What if I can't find stock of VSMB2948SL?
You can fill out our help required form which you can use to request a quote for VSMB2948SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.