Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Viewing Angle | 50° |
---|---|
Diode Case Style | SMD |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.6V |
Rise Time | 15ns |
Fall Time tf | 15ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (15-Jan-2019) |
IR-EMITTER 940NM 50° 20mW/SR SM | Rutronik |
Ir Emit.hpower Hspeed 940Nm Smd Gw |Vishay VSMB2948G | Newark Electronics |
IR Emit .High Power High Speed 940nm SMD GW-e3 | Future Electronics |
LED IrLED 2-Pin SMD T/R | Avnet America |
IR EMITTER HSP 940NM SMDGW | TTI Europe |
INFRARED EMITTER 940 NM SMD | Farnell |
Where can I find additional details, specifications and documents for a VSMB2948G?
Additional datasheets, footprints and schematics for VSMB2948G are listed on our Part Details page. You can also find images and similar parts to VSMB2948G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSMB2948G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSMB2948G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSMB2948G fall under?
The VSMB2948G is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to VSMB2948G when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSMB2948G you can contact the distributor directly for product support, shipping queries etc.
Is the VSMB2948G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSMB2948G have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for VSMB2948G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSMB2948G often in real-time on the comparison pages.
What if I can't find stock of VSMB2948G?
You can fill out our help required form which you can use to request a quote for VSMB2948G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.