Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
1,200
in stock
|
Buy Now | |
TTI Europe
from US$0.23
|
12,000
in stock
|
Buy Now | |
element14
from US$0.27
|
932
in stock
|
Buy Now | |
Farnell
from US$0.30
|
932
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
467
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
-
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Viewing Angle | 50° |
---|---|
Diode Case Style | SMD |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.6V |
Rise Time | 15ns |
Fall Time tf | 15ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (15-Jan-2019) |
IR EMITTER 940NM SMD DLENS | TTI Europe |
IR Emit.HPower HSpeed 940nm SMD GW-e3 | RS |
INFRARED EMITTER 940 NM SMD | element14 |
Ir Emitter, 940Nm, Smd | Newark Electronics |
Emitter HSpeed 940nm SMD AEC-Q | Rutronik |
940 nm 100 mA â–’25â–‘ Surface Mount High Speed Infrared Emitting Diode | Future Electronics |
LED IrLED 2-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a VSMB2943GX01?
Additional datasheets, footprints and schematics for VSMB2943GX01 are listed on our Part Details page. You can also find images and similar parts to VSMB2943GX01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VSMB2943GX01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VSMB2943GX01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VSMB2943GX01 fall under?
The VSMB2943GX01 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to VSMB2943GX01 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VSMB2943GX01 you can contact the distributor directly for product support, shipping queries etc.
Is the VSMB2943GX01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VSMB2943GX01 have stock available?
Authorised distributors including TTI Europe, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for VSMB2943GX01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VSMB2943GX01 often in real-time on the comparison pages.
What if I can't find stock of VSMB2943GX01?
You can fill out our help required form which you can use to request a quote for VSMB2943GX01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.