Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ultrafast recovery time, extremely low VF and soft recovery |
175 °C maximum operating junction temperature |
For PFC DCM operation |
Applications |
---|
State of the art hyperfast recovery rectifiers designed with optimized performance of forward voltage drop, hyperfast recovery time, and soft recovery. The planar structure and the platinum doped life time control guarantee the best overall performance,ruggedness and reliability characteristics. These devices are intended for use in PFC boost stage in the AC/DC section of SMPS inverters or as freewheeling diodes. Their extremely optimized stored charge and low recovery current minimize the switching losses and reduce overdissipation in the switching element and snubbers. |
Constructions |
---|
Cross Sections of SUPERECTIFIER® Construction |
Datasheet |
---|
VS-5EWL06FN-M3 |
General Information |
---|
Soldering Process |
Packaging Information |
---|
Packaging Information |
Package Drawings |
---|
Outline Dimensions |
Product Literature |
---|
Selector Guide |
FRED Pt® GEN 5 |
Product Sheet |
Market Development Brochure |
Freds - D-PAK-e3 | RS |
Freds - D-Pak |Vishay VS-5EWL06FN-M3 | Newark Electronics |
Diode Switching 600V 5A 3-Pin(2+Tab) DPAK Tube | Avnet America |
5A 600V UF TO252AA | TTI Europe |
Where can I find additional details, specifications and documents for a VS-5EWL06FN-M3?
Additional datasheets, footprints and schematics for VS-5EWL06FN-M3 are listed on our Part Details page. You can also find images and similar parts to VS-5EWL06FN-M3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-5EWL06FN-M3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-5EWL06FN-M3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-5EWL06FN-M3 fall under?
The VS-5EWL06FN-M3 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to VS-5EWL06FN-M3 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-5EWL06FN-M3 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-5EWL06FN-M3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-5EWL06FN-M3 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for VS-5EWL06FN-M3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-5EWL06FN-M3 often in real-time on the comparison pages.
What if I can't find stock of VS-5EWL06FN-M3?
You can fill out our help required form which you can use to request a quote for VS-5EWL06FN-M3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.