Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.70
|
745
in stock
|
Buy Now | |
TTI Europe
from US$0.60
|
16,425
in stock
|
Buy Now | |
Newark Electronics
from US$1.36
|
5,265
in stock
|
Buy Now | |
element14
from US$0.71
|
5,264
in stock
|
Buy Now | |
Farnell
from US$0.71
|
5,264
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
4,927
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
1,575
in stock
|
Buy Now | |
EBV Elektronik
-
|
750
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
Avnet Asia
from US$0.83
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
12A 60V SKY TO252 | TTI Europe |
Schottky Rectifier, 60V, 12A, To-252Aa | Newark Electronics |
SCHOTTKY RECTIFIER, 60V, 12A, TO-252AA | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
High Performance Schottky Rectifier, 2 x 6 A | Future Electronics |
60V 12A Schottky Com.Cathode Diode,DPak | RS |
Diode Schottky 60V 12A 3-Pin(2+Tab) TO-252AA Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a VS-12CWQ06FN-M3?
Additional datasheets, footprints and schematics for VS-12CWQ06FN-M3 are listed on our Part Details page. You can also find images and similar parts to VS-12CWQ06FN-M3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VS-12CWQ06FN-M3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VS-12CWQ06FN-M3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VS-12CWQ06FN-M3 fall under?
The VS-12CWQ06FN-M3 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to VS-12CWQ06FN-M3 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VS-12CWQ06FN-M3 you can contact the distributor directly for product support, shipping queries etc.
Is the VS-12CWQ06FN-M3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VS-12CWQ06FN-M3 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for VS-12CWQ06FN-M3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VS-12CWQ06FN-M3 often in real-time on the comparison pages.
What if I can't find stock of VS-12CWQ06FN-M3?
You can fill out our help required form which you can use to request a quote for VS-12CWQ06FN-M3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.