Status: | Unknown |
---|---|
Series: | VP Series |
RoHS: | Unknown |
Prices starting from US$0.30
Voltage Rating VAC | 275V |
---|---|
Voltage Rating V DC | 350V |
Product Range | VP Series |
Clamping Voltage Vc Max | 710V |
Varistor Case Style | 4032 |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 1.2kA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | 29J |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
VARISTOR, MLV, 710V, 4032 | element14 |
Varistor, Mlv, 710V, 4032 | Newark Electronics |
VP Series Plastic Encapsulated 85°C | Avnet America |
VP Series Plastic Encapsulated SMD Varistor 85 oC 4032 1200A 350Vdc | KEMET VP4032K122R275 | RS Americas |
Where can I find additional details, specifications and documents for a VP4032K122R275?
Additional datasheets, footprints and schematics for VP4032K122R275 are listed on our Part Details page. You can also find images and similar parts to VP4032K122R275 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VP4032K122R275 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VP4032K122R275 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VP4032K122R275 fall under?
The VP4032K122R275 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VP4032K122R275 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VP4032K122R275 you can contact the distributor directly for product support, shipping queries etc.
Is the VP4032K122R275 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VP4032K122R275 have stock available?
Authorised distributors including element14, Farnell, TTI Europe, Newark Electronics and Avnet America have stock available or on a lead time for VP4032K122R275.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VP4032K122R275 often in real-time on the comparison pages.
What if I can't find stock of VP4032K122R275?
You can fill out our help required form which you can use to request a quote for VP4032K122R275 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.