Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
1,021
in stock
|
Buy Now | |
Rutronik
from US$0.18
|
-
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.26
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | SSOP |
No. of Pins | 4Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 3.75kV |
CTR Min | 50% |
Collector Emitter Voltage V(br)ceo | 80V |
RoHS Compliant | Yes |
Optocoupler | Transfer Multisort Elektronik |
OPTOCOUPLER VDE50-600%,SOP4,5mA | Rutronik |
Optocoupler, Transistor, 3.75Kv, Ssop-4 Rohs Compliant: Yes |Vishay VOS617A-X001T | Newark Electronics |
VO Series Single Channel 3750 V SMT Phototransistor Optocoupler - SSOP-4 | Future Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SSOP T/R | Avnet America |
63W3408 | element14 |
OPTOCPL SSOP-4 CTR 50-600% | TTI Europe |
OPTOCOUPLER, TRANSISTOR, 3.75KV, SSOP-4 | Farnell |
Where can I find additional details, specifications and documents for a VOS617A-X001T?
Additional datasheets, footprints and schematics for VOS617A-X001T are listed on our Part Details page. You can also find images and similar parts to VOS617A-X001T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VOS617A-X001T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VOS617A-X001T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VOS617A-X001T fall under?
The VOS617A-X001T is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VOS617A-X001T when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VOS617A-X001T you can contact the distributor directly for product support, shipping queries etc.
Is the VOS617A-X001T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for VOS617A-X001T have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for VOS617A-X001T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VOS617A-X001T often in real-time on the comparison pages.
What if I can't find stock of VOS617A-X001T?
You can fill out our help required form which you can use to request a quote for VOS617A-X001T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.