Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
No. of Channels | 1 Channel |
---|---|
Isolation Voltage | 3.75kV |
CTR Min | 63% |
Forward Current If Max | 50mA |
Optocoupler Case Style | SSOP |
No. of Pins | 4Pins |
Packaging | Cut Tape |
Input Current | 50mA |
OPTOCOUPLER, TRANSISTOR, 3.75KV, SSOP-4 | element14 |
Optocoupler, Phototransistor O/P, 3.75Kv, Ssop-4 | Newark Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SSOP T/R | Avnet America |
OPTOCPL SSOP-4 CTR 63-125% | TTI Europe |
Where can I find additional details, specifications and documents for a VOS617A-2X001T?
Additional datasheets, footprints and schematics for VOS617A-2X001T are listed on our Part Details page. You can also find images and similar parts to VOS617A-2X001T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VOS617A-2X001T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VOS617A-2X001T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VOS617A-2X001T fall under?
The VOS617A-2X001T is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VOS617A-2X001T when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VOS617A-2X001T you can contact the distributor directly for product support, shipping queries etc.
Is the VOS617A-2X001T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VOS617A-2X001T have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for VOS617A-2X001T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VOS617A-2X001T often in real-time on the comparison pages.
What if I can't find stock of VOS617A-2X001T?
You can fill out our help required form which you can use to request a quote for VOS617A-2X001T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.