Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | SOP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 3.75kV |
CTR Min | 50% |
Collector Emitter Voltage V(br)ceo | 80V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Input Current | 60mA |
Optocoupler Output Type | Phototransistor |
Output Voltage | 80V |
LOW CURRENT OPTO COUPLER | TTI Europe |
Optocoupler Transistor 50-600% 110C SOP4 | RS |
Optocoupler, Phototransistor O/P, 3.75Kv, Sop-4 | Newark Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a VOM618A-X001T?
Additional datasheets, footprints and schematics for VOM618A-X001T are listed on our Part Details page. You can also find images and similar parts to VOM618A-X001T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VOM618A-X001T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VOM618A-X001T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VOM618A-X001T fall under?
The VOM618A-X001T is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VOM618A-X001T when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VOM618A-X001T you can contact the distributor directly for product support, shipping queries etc.
Is the VOM618A-X001T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VOM618A-X001T have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for VOM618A-X001T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VOM618A-X001T often in real-time on the comparison pages.
What if I can't find stock of VOM618A-X001T?
You can fill out our help required form which you can use to request a quote for VOM618A-X001T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.