Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
2,140
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
18,000
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
2,900
in stock
|
Buy Now | |
element14
from US$0.21
|
2,260
in stock
|
Buy Now | |
Farnell
from US$0.32
|
2,260
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
1,947
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | SOP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 3.75kV |
CTR Min | 100% |
Collector Emitter Voltage V(br)ceo | 80V |
OPTOCOUPLER 100-200%,SOP4, | Rutronik |
COUPLER SOP4 CTR 100-200% 5MA | TTI Europe |
Single Channel 80 V 3750 Vrms CTR 100-200% 110â–‘C SMT Phototransistor - SOP-4 | Future Electronics |
Optocoupler | Transfer Multisort Elektronik |
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 3.75KV, SOP-4 | element14 |
SOP-4 CPLR 100-200% CTR 5mA -e3 | RS |
Optocoupler, Phototransistor O/P, 3.75Kv, Sop-4 | Newark Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a VOM617A-3T?
Additional datasheets, footprints and schematics for VOM617A-3T are listed on our Part Details page. You can also find images and similar parts to VOM617A-3T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VOM617A-3T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VOM617A-3T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VOM617A-3T fall under?
The VOM617A-3T is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VOM617A-3T when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VOM617A-3T you can contact the distributor directly for product support, shipping queries etc.
Is the VOM617A-3T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VOM617A-3T have stock available?
Authorised distributors including Rutronik, TTI Europe, Future Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for VOM617A-3T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VOM617A-3T often in real-time on the comparison pages.
What if I can't find stock of VOM617A-3T?
You can fill out our help required form which you can use to request a quote for VOM617A-3T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.