Status: | Unknown |
---|---|
Series: | VOL617A |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
3,320
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
3,320
in stock
|
Buy Now | |
element14
from US$0.25
|
3,320
in stock
|
Buy Now | |
RS
from US$0.21
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
-
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low profile package |
High collector emitter voltage, VCEO = 80 V |
Isolation test voltage, 5000 VRMS |
Applications |
---|
Telecom |
Industrial controls |
Battery powered equipment |
Application Notes |
---|
Application Note 45 |
Application Note 48 |
Application Note 41 |
Application Note 08 |
Application Note 42 |
Datasheet |
---|
VOL617A |
Product Literature |
---|
Infographic |
Did You Know |
Tradeshow Brochure |
Product Sheet |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Transistor Output Optocoupler, Low Input Current, 1, 5 Kv, 40 %, 60 Ma, Lsop, 4 Rohs Compliant: Yes |Vishay VOL617A-1X001T | Newark Electronics |
OPTOCOUPLER, TRANS., 40-80%, 5MA | element14 |
LSOP-4 CPLR 40-80% CTR IF=5mA VDE-e3 | RS |
OPTOCOUPLER 40-80% LSOP-4 VDE | Rutronik |
Transistor Output Optocouplers Phototransistor Out CTR 40-80% IF=5MA | Future Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin SOP T/R | Avnet America |
OPTO COUPLER | TTI Europe |
Where can I find additional details, specifications and documents for a VOL617A-1X001T?
Additional datasheets, footprints and schematics for VOL617A-1X001T are listed on our Part Details page. You can also find images and similar parts to VOL617A-1X001T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VOL617A-1X001T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VOL617A-1X001T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VOL617A-1X001T fall under?
The VOL617A-1X001T is listed under Optoelectronics & Displays > More Optoelectronics & Displays.
Can I view similar or alternative parts?
You can view similar parts to VOL617A-1X001T when available in the More Optoelectronics & Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VOL617A-1X001T you can contact the distributor directly for product support, shipping queries etc.
Is the VOL617A-1X001T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VOL617A-1X001T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rutronik have stock available or on a lead time for VOL617A-1X001T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VOL617A-1X001T often in real-time on the comparison pages.
What if I can't find stock of VOL617A-1X001T?
You can fill out our help required form which you can use to request a quote for VOL617A-1X001T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.