Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
1,500
in stock
|
Buy Now | |
TTI Europe
from US$0.35
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
2,025
in stock
|
Buy Now | |
element14
from US$0.48
|
2,025
in stock
|
Buy Now | |
Farnell
from US$0.46
|
2,025
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
728
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 2 Channel, 2Channels |
---|---|
Optocoupler Case Style | SOIC |
No. of Pins | 8Pins |
Forward Current If Max | 30mA |
Isolation Voltage | 4kV |
CTR Min | 100% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 10mA |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
OPTOCPLR DUAL CTR >100% 8SOIC | TTI Europe |
Optocoupler, Phototransistor, 4Kv, Soic-8 | Newark Electronics |
OPTOCPLR DUAL SOIC-8, >100% CTR | element14 |
Optocoupler Transistor Output 2-CH SOIC8 | RS |
Optocoupler DC-IN 2-CH Transistor DC-OUT 8-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a VOD213T?
Additional datasheets, footprints and schematics for VOD213T are listed on our Part Details page. You can also find images and similar parts to VOD213T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VOD213T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VOD213T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VOD213T fall under?
The VOD213T is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VOD213T when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VOD213T you can contact the distributor directly for product support, shipping queries etc.
Is the VOD213T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VOD213T have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for VOD213T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VOD213T often in real-time on the comparison pages.
What if I can't find stock of VOD213T?
You can fill out our help required form which you can use to request a quote for VOD213T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.