Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
No. of Channels | 2 Channel, 2Channels |
---|---|
Optocoupler Case Style | SOIC |
No. of Pins | 8Pins |
Forward Current If Max | 30mA |
Isolation Voltage | 4kV |
CTR Min | 40% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 30mA |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
Optocoupler Transistor Output 2-CH SOIC8 | RS |
Soic-8 Optocpl 40-80% Ctr, Vde |Vishay VOD205T | Newark Electronics |
VOD205 Series Dual Channel 70V 4000Vrms SMT Phototransistor Optocoupler - SOIC-8 | Future Electronics |
Optocoupler DC-IN 2-CH Transistor DC-OUT 8-Pin SOIC T/R | Avnet America |
OPTOCPLR DUAL CTR 40-80% 8SOIC | TTI Europe |
Where can I find additional details, specifications and documents for a VOD205T?
Additional datasheets, footprints and schematics for VOD205T are listed on our Part Details page. You can also find images and similar parts to VOD205T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VOD205T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VOD205T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VOD205T fall under?
The VOD205T is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VOD205T when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VOD205T you can contact the distributor directly for product support, shipping queries etc.
Is the VOD205T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VOD205T have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for VOD205T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VOD205T often in real-time on the comparison pages.
What if I can't find stock of VOD205T?
You can fill out our help required form which you can use to request a quote for VOD205T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.