Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
4,625
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
4,625
in stock
|
Buy Now | |
element14
from US$0.21
|
4,625
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
2,583
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
2,583
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 4Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 63% |
Collector Emitter Voltage V(br)ceo | 80V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Current Transfer Ratio Max | 125% |
Current Transfer Ratio Min | 63% |
Input Current | 60mA |
Optocoupler Output Type | Phototransistor |
Output Voltage | 80V |
Optocoupler, Transistor, 5.3Kv, Dip | Newark Electronics |
OPTOCOUPLER, TRANS., 63-125%, 5MA | element14 |
VISHAY VO617A-2 | Rapid Electronics |
VO617A Series 5300V 1 Channel DIP-4 Optocoupler | Future Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP | Avnet America |
OPTO COUPLER | TTI Europe |
Where can I find additional details, specifications and documents for a VO617A-2?
Additional datasheets, footprints and schematics for VO617A-2 are listed on our Part Details page. You can also find images and similar parts to VO617A-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VO617A-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VO617A-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VO617A-2 fall under?
The VO617A-2 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VO617A-2 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VO617A-2 you can contact the distributor directly for product support, shipping queries etc.
Is the VO617A-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VO617A-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for VO617A-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VO617A-2 often in real-time on the comparison pages.
What if I can't find stock of VO617A-2?
You can fill out our help required form which you can use to request a quote for VO617A-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.