Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.80
|
No stock
|
Buy Now |
Optocoupler Case Style | DIP |
---|---|
No. of Pins | 6Pins |
Isolation Voltage | 5.3kV |
Triac Operating Mode | Zero Crossing |
Peak Repetitive Off-State Voltage Vdrm | 600V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Input Current | 10mA |
No. of Channels | 1Channels |
Optocoupler Output Type | Phototriac |
Output Voltage | 600V |
Power Consumption | 100mW |
PH.TRIAC, ZC, 600V, 2MA, 5KDV/DT, DIP | Farnell |
Where can I find additional details, specifications and documents for a VO4156H?
Additional datasheets, footprints and schematics for VO4156H are listed on our Part Details page. You can also find images and similar parts to VO4156H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VO4156H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VO4156H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VO4156H fall under?
The VO4156H is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VO4156H when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VO4156H you can contact the distributor directly for product support, shipping queries etc.
Is the VO4156H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VO4156H have stock available?
Authorised distributors including Farnell have stock available or on a lead time for VO4156H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VO4156H often in real-time on the comparison pages.
What if I can't find stock of VO4156H?
You can fill out our help required form which you can use to request a quote for VO4156H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.