Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | SOIC |
No. of Pins | 8Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 4kV |
CTR Min | 63% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Input Current | 10mA |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
Soic-8 Cpl Dual 63-125% Ctr |Vishay VO206AT | Newark Electronics |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC | Avnet America |
OPTOCPLR 2X CTR 63-125% 8SOIC | TTI Europe |
OPTOCPLR DUAL SOIC-8, 63-125% CTR | Farnell |
Where can I find additional details, specifications and documents for a VO206AT?
Additional datasheets, footprints and schematics for VO206AT are listed on our Part Details page. You can also find images and similar parts to VO206AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VO206AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VO206AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VO206AT fall under?
The VO206AT is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VO206AT when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VO206AT you can contact the distributor directly for product support, shipping queries etc.
Is the VO206AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VO206AT have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Farnell and EBV Elektronik have stock available or on a lead time for VO206AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VO206AT often in real-time on the comparison pages.
What if I can't find stock of VO206AT?
You can fill out our help required form which you can use to request a quote for VO206AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.