Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | SOIC |
No. of Pins | 8Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 4kV |
CTR Min | 40% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Current Transfer Ratio Max | 80% |
Current Transfer Ratio Min | 40% |
Input Current | 60mA |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
Optocoupler | Transfer Multisort Elektronik |
Soic-8 Cpl Dual 40-80% Ctr |Vishay VO205AT | Newark Electronics |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC | Avnet America |
OPTOCPLR DUAL CTR 40-80% 8SOIC | TTI Europe |
Where can I find additional details, specifications and documents for a VO205AT?
Additional datasheets, footprints and schematics for VO205AT are listed on our Part Details page. You can also find images and similar parts to VO205AT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VO205AT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VO205AT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VO205AT fall under?
The VO205AT is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to VO205AT when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VO205AT you can contact the distributor directly for product support, shipping queries etc.
Is the VO205AT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VO205AT have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, TTI Europe and EBV Elektronik have stock available or on a lead time for VO205AT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VO205AT often in real-time on the comparison pages.
What if I can't find stock of VO205AT?
You can fill out our help required form which you can use to request a quote for VO205AT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.