Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.7A |
Drain Source Voltage Vds | 55V |
On Resistance Rds(on) | 0.25ohm |
Rds(on) Test Voltage Vgs | 25V |
Threshold Voltage Vgs | 2.5V |
Power Dissipation Pd | 4W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | - |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Clamping Voltage | 45V |
Current Limit | 1.7A |
Module Configuration | Dual |
On Resistance Rds(on) N Channel | 0.25ohm |
Power Dissipation Ptot Max | 4W |
Termination Type | Surface Mount Device |
Voltage Vcc Max | 45V |
Voltage Vds Typ | 45V |
Voltage Vgs Rds on Measurement | 5V |
MOSFET, SMART SWITCH, SO-8 | element14 |
Mosfet Transistor, N Channel, 1.7 A, 55 V, 250 Mohm, 25 V, 2.5 V |Stmicroelectronics VNS1NV04D | Newark Electronics |
Where can I find additional details, specifications and documents for a VNS1NV04D?
Additional datasheets, footprints and schematics for VNS1NV04D are listed on our Part Details page. You can also find images and similar parts to VNS1NV04D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VNS1NV04D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNS1NV04D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VNS1NV04D fall under?
The VNS1NV04D is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to VNS1NV04D when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VNS1NV04D you can contact the distributor directly for product support, shipping queries etc.
Is the VNS1NV04D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VNS1NV04D have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for VNS1NV04D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VNS1NV04D often in real-time on the comparison pages.
What if I can't find stock of VNS1NV04D?
You can fill out our help required form which you can use to request a quote for VNS1NV04D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.