VNQ5050K-E High and Low Side Drivers/Switches by STMicroelectronics

Quad channel high side driver with analog current sense for automotive applications


The VNQ5050K-E is a monolithic device made using STMicroelectronics VIPower M0-5 technology. It is intended for driving resistive or inductive loads with one side connected to ground. Active V CC pin voltage clamp protects the device against low energy spikes (see ISO7637 transient compatibility table). The device detecs open load condition both in on and off state, when STAT_DIS is left open or driven low. Output shorted to V CC is detected in the off state. When STAT_DIS is driven high, the STATUS pin is in a high impedance condition. Output current limitation protects the device in overload condition. In case of long overload duration, the device limits the dissipated power to a safe level up to thermal shut-down intervention. Thermal shut-down with automatic restart allows the device to recover normal operation as soon as the fault condition disappears.

Where to Buy

Prices starting from US$1.84

Distributor Stock
Logo for Farnell
Farnell
from US$1.84
No stock
Buy Now
Logo for element14
element14
from US$3.44
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

General featuresInrush current active management by power limitationVery low stand-by current3.0V CMOS compatible inputOptimized electromagnetic emissionVery low electromagnetic susceptibilityIn compliance with the 2002/95/EC European directive
ProtectionUndervoltage shut-downOvervoltage clampLoad current limitationSelf limiting of fast thermal transientsProtection against loss of ground and loss of VCCThermal shut downReverse battery protectionElectrostatic discharge protection
Diagnostic functionsOpen drain status outputOn state open load detectionOff state open load detectionThermal shutdown indication

Alternative Descriptions

POWER LOAD SW, AEC-Q100, 13V, POWERSSO24 | Farnell
Power Load Sw, Aec-Q100, 13V, Powersso24 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VNQ5050K-E?

Additional datasheets, footprints and schematics for VNQ5050K-E are listed on our Part Details page. You can also find images and similar parts to VNQ5050K-E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VNQ5050K-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNQ5050K-E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VNQ5050K-E fall under?

The VNQ5050K-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > High Side Switches.

Can I view similar or alternative parts?

You can view similar parts to VNQ5050K-E when available in the High Side Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VNQ5050K-E you can contact the distributor directly for product support, shipping queries etc.

Is the VNQ5050K-E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VNQ5050K-E have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for VNQ5050K-E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VNQ5050K-E often in real-time on the comparison pages.

What if I can't find stock of VNQ5050K-E?

You can fill out our help required form which you can use to request a quote for VNQ5050K-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay