Status: | Active |
---|---|
Series: | VND7140AJ12 |
RoHS: | Compliant |
Prices starting from US$1.23
Automotive qualified |
Extreme low voltage operation for deep cold cranking applications (compliant with LV124, revision 2013) |
General Double channel smart high-side driver with CurrentSense analog feedback Very low standby current Compatible with 3 V and 5 V CMOS outputs |
Double channel smart high-side driver with CurrentSense analog feedback |
Very low standby current |
Compatible with 3 V and 5 V CMOS outputs |
CurrentSense diagnostic functions Multiplexed analog feedback of: load current with high precision proportional current mirror Overload and short to ground (power limitation) indication Thermal shutdown indication Off-state open-load detection Output short to VCC detection Sense enable/ disable |
Multiplexed analog feedback of: load current with high precision proportional current mirror |
Overload and short to ground (power limitation) indication |
Thermal shutdown indication |
Off-state open-load detection |
Output short to VCC detection |
Sense enable/ disable |
Protections Undervoltage shutdown Overvoltage clamp Load current limitation Self limiting of fast thermal transients Loss of ground and loss of VCC Reverse battery with external components Electrostatic discharge protection |
Undervoltage shutdown |
Overvoltage clamp |
Load current limitation |
Self limiting of fast thermal transients |
Loss of ground and loss of VCC |
Reverse battery with external components |
Electrostatic discharge protection |
Product Specifications |
---|
DS11077 Double channel high-side driver with CurrentSense analog feedback for automotive applications |
Application Notes |
---|
AN5368 VIPower M0-7 thermal protections |
AN1596 VIPower: high side drivers for automotive |
Selection Guides |
---|
Smart power solutions for car body applications |
Brochures |
---|
ST’s solutions for automotive seating systems |
VIPower M0-7 - Miniaturized high-side driver family |
POWER LOAD SW, AEC-Q100, 13V, POWERSSO12 | Farnell |
STMicroelectronics, VND7140AJ12TR | RS |
Power Load Sw, Aec-Q100, 13V, Powersso12 | Newark Electronics |
VND7140Axx Series 28 V 8 A Double Channel High-Side Driver - PowerSSO-12 | Future Electronics |
MOSFET DRVR 4A 2-OUT Hi Side Non-Inv 12-Pin PowerSSO T/R | Avnet America |
Where can I find additional details, specifications and documents for a VND7140AJ12TR?
Additional datasheets, footprints and schematics for VND7140AJ12TR are listed on our Part Details page. You can also find images and similar parts to VND7140AJ12TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VND7140AJ12TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VND7140AJ12TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VND7140AJ12TR fall under?
The VND7140AJ12TR is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > High Side Switches.
Can I view similar or alternative parts?
You can view similar parts to VND7140AJ12TR when available in the High Side Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VND7140AJ12TR you can contact the distributor directly for product support, shipping queries etc.
Is the VND7140AJ12TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for VND7140AJ12TR have stock available?
Authorised distributors including Farnell, element14, RS, Newark Electronics and Future Electronics have stock available or on a lead time for VND7140AJ12TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VND7140AJ12TR often in real-time on the comparison pages.
What if I can't find stock of VND7140AJ12TR?
You can fill out our help required form which you can use to request a quote for VND7140AJ12TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.