Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | High Side |
---|---|
Peak Output Current | - |
Supply Voltage Min | 4V |
Supply Voltage Max | 28V |
Driver Case Style | PowerSSO |
No. of Pins | 16Pins |
Input Delay | 60µs |
Output Delay | 40µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
MOSFET DRIVER, HIGH SIDE, POWERSSO-16 | Farnell |
MOSFET DRVR 2-OUT Hi Side Non-Inv 16-Pin PowerSSO Tube | Avnet America |
Where can I find additional details, specifications and documents for a VND7050AJ-E?
Additional datasheets, footprints and schematics for VND7050AJ-E are listed on our Part Details page. You can also find images and similar parts to VND7050AJ-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VND7050AJ-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VND7050AJ-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VND7050AJ-E fall under?
The VND7050AJ-E is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to VND7050AJ-E when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VND7050AJ-E you can contact the distributor directly for product support, shipping queries etc.
Is the VND7050AJ-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VND7050AJ-E have stock available?
Authorised distributors including Farnell, Avnet America and Avnet Silica have stock available or on a lead time for VND7050AJ-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VND7050AJ-E often in real-time on the comparison pages.
What if I can't find stock of VND7050AJ-E?
You can fill out our help required form which you can use to request a quote for VND7050AJ-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.