VNB35NV04-E High and Low Side Drivers/Switches by STMicroelectronics

OMNIFET II :FULLY AUTOPROTECTED POWER MOSFET


The VNB35NV04-E, VNP35NV04-E and VNV35NV04-E are monolithic devices designed in STMicroelectronics ® VIPower ® M0-3 Technology, intended for replacement of standard Power MOSFETs from DC up to 25 kHz applications. Built-in thermal shutdown, linear current limitation and overvoltage clamp protect the chip in harsh environments. Fault feedback can be detected by monitoring the voltage at the input pin.

Where to Buy

Prices starting from US$2.80

Distributor Stock
Logo for Farnell
Farnell
from US$5.15
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.80
-
Buy Now
Logo for element14
element14
from US$3.67
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Linear current limitation
Thermal shutdown
Short circuit protection
Integrated clamp
Low current drawn from input pin
Diagnostic feedback through input pin
ESD protection
Direct access to the gate of the Power MOSFET (analog driving)
Compatible with standard Power MOSFET

Alternative Descriptions

Power Load Sw, Low Side, -40 To 150Degc | Newark Electronics
POWER LOAD SW, LOW SIDE, -40 TO 150DEGC | element14
Power Switch Lo Side 30A 3-Pin(2+Tab) D2PAK Tube | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VNB35NV04-E?

Additional datasheets, footprints and schematics for VNB35NV04-E are listed on our Part Details page. You can also find images and similar parts to VNB35NV04-E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VNB35NV04-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VNB35NV04-E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VNB35NV04-E fall under?

The VNB35NV04-E is listed under Automotive Analog and Power > High and Low Side Drivers/Switches > Low Side Switches.

Can I view similar or alternative parts?

You can view similar parts to VNB35NV04-E when available in the Low Side Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VNB35NV04-E you can contact the distributor directly for product support, shipping queries etc.

Is the VNB35NV04-E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VNB35NV04-E have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for VNB35NV04-E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VNB35NV04-E often in real-time on the comparison pages.

What if I can't find stock of VNB35NV04-E?

You can fill out our help required form which you can use to request a quote for VNB35NV04-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay