Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0300
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
7,888
in stock
|
Buy Now | |
element14
from US$0.13
|
7,888
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0300
|
367
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
92
in stock
|
Buy Now | |
EBV Elektronik
-
|
22,500
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now |
LED Colour | Yellow |
---|---|
LED Mounting | SMD |
LED Case Size | PLCC-2 |
Forward Current If | 20mA |
Forward Voltage | 2.1V |
Wavelength Typ | 594nm |
Luminous Intensity | 11.2mcd |
Viewing Angle | 60° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (15-Jan-2019) |
Bulb Size | 2.4mm |
Current If Luminous Intensity | 10mA |
Dominant Wavelength | 588nm |
Dominant Wavelength Max | 594nm |
Dominant Wavelength Min | 581nm |
Dominant Wavelength Typ | 588nm |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 2.8V |
LED / Lamp Size | 2.4mm |
LED Type | Standard |
Lens Colour | Clear |
Luminous Intensity Max | 7.1mcd |
Luminous Intensity Min | 4.5mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +100°C |
PIV Max | 6V |
Peak Wavelength | 590nm |
Storage Temperature Max | 100°C |
Storage Temperature Min | -40°C |
Voltage Vf Typ | 2.1V |
LED, PLCC2, YELLOW | element14 |
SMD LED YELLOW PLCC2 | TTI Europe |
Led, Yellow, 2.4Mm, 11.2Mcd, 594Nm | Newark Electronics |
LED | Transfer Multisort Elektronik |
LED Uni-Color Yellow 590nm 2-Pin PLCC T/R | EBV Elektronik |
SMD-LED YELLOW PLCC2-e3 | Future Electronics |
VLMY31J1K2-GS08 Yellow LED, 594 nm PLCC 2, Round Lens SMD package | Vishay / Small Signal & Opto Products (SSP) VLMY31J1K2-GS08 | RS Americas |
Where can I find additional details, specifications and documents for a VLMY31J1K2-GS08?
Additional datasheets, footprints and schematics for VLMY31J1K2-GS08 are listed on our Part Details page. You can also find images and similar parts to VLMY31J1K2-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMY31J1K2-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMY31J1K2-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMY31J1K2-GS08 fall under?
The VLMY31J1K2-GS08 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to VLMY31J1K2-GS08 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMY31J1K2-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMY31J1K2-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VLMY31J1K2-GS08 have stock available?
Authorised distributors including element14, Farnell, TTI Europe, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for VLMY31J1K2-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMY31J1K2-GS08 often in real-time on the comparison pages.
What if I can't find stock of VLMY31J1K2-GS08?
You can fill out our help required form which you can use to request a quote for VLMY31J1K2-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.