Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
30
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
30
in stock
|
Buy Now | |
element14
from US$0.18
|
30
in stock
|
Buy Now | |
EBV Elektronik
-
|
18,000
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now |
LED Colour | Yellow |
---|---|
LED Mounting | SMD |
LED Case Size | - |
Forward Current If | 20mA |
Forward Voltage | 2.15V |
Wavelength Typ | 589nm |
Luminous Intensity | 650mcd |
Viewing Angle | 120° |
Lens Shape | Rectangular |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
LED Uni-Color Yellow 591nm 2-Pin SMD T/R | Avnet America |
LED | Transfer Multisort Elektronik |
Led, Yellow, 589 Nm, 2.15 V, 20 Ma, 650 Mcd Rohs Compliant: Yes |Vishay VLMY233T2V2-GS08 | Newark Electronics |
LED, MINI YELLOW, POWER | element14 |
POWER MINI SMD LED YELLOW | TTI Europe |
Where can I find additional details, specifications and documents for a VLMY233T2V2-GS08?
Additional datasheets, footprints and schematics for VLMY233T2V2-GS08 are listed on our Part Details page. You can also find images and similar parts to VLMY233T2V2-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMY233T2V2-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMY233T2V2-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMY233T2V2-GS08 fall under?
The VLMY233T2V2-GS08 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to VLMY233T2V2-GS08 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMY233T2V2-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMY233T2V2-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VLMY233T2V2-GS08 have stock available?
Authorised distributors including Avnet America, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for VLMY233T2V2-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMY233T2V2-GS08 often in real-time on the comparison pages.
What if I can't find stock of VLMY233T2V2-GS08?
You can fill out our help required form which you can use to request a quote for VLMY233T2V2-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.