Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
LED Colour | White |
---|---|
LED Mounting | SMD |
Bulb Size | PLCC-2 |
Forward Current If | 20mA |
Forward Voltage | 3.3V |
Luminous Intensity | - |
Viewing Angle | 120° |
Lens Shape | Round with Flat Top |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Luminous Intensity Max | 450mcd |
Luminous Intensity Min | 180mcd |
Wavelength Typ | 475nm |
LED, PLCC2, WHITE | element14 |
Led, Aec-Q100, Plcc-2, Cool White, Smd | Newark Electronics |
LED Uni-Color White 2-Pin PLCC T/R | Avnet America |
SMD-LED WHITE PLCC2 | TTI Europe |
Where can I find additional details, specifications and documents for a VLMW41S1T2-JKKL-08?
Additional datasheets, footprints and schematics for VLMW41S1T2-JKKL-08 are listed on our Part Details page. You can also find images and similar parts to VLMW41S1T2-JKKL-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMW41S1T2-JKKL-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMW41S1T2-JKKL-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMW41S1T2-JKKL-08 fall under?
The VLMW41S1T2-JKKL-08 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to VLMW41S1T2-JKKL-08 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMW41S1T2-JKKL-08 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMW41S1T2-JKKL-08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VLMW41S1T2-JKKL-08 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for VLMW41S1T2-JKKL-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMW41S1T2-JKKL-08 often in real-time on the comparison pages.
What if I can't find stock of VLMW41S1T2-JKKL-08?
You can fill out our help required form which you can use to request a quote for VLMW41S1T2-JKKL-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.