Status: | Unknown |
---|---|
Series: | VLMV3100 |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
900
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
7,500
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
6,000
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
4,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
97
in stock
|
Buy Now | |
element14
from US$0.16
|
97
in stock
|
Buy Now | |
Farnell
from US$0.16
|
97
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now |
SMD LED with exceptional brightness |
Dualcolor |
Luminous intensity categorized |
Applications |
---|
Telecommunication: Indicator and backlighting in telephone and fax |
Indicator and backlight for audio and video equipment |
Indicator and backlight in office equipment |
Constructions |
---|
The Constituents of Semiconductor Components |
Component LED |
Datasheet |
---|
VLMV3100 |
General Information |
---|
General Information |
Safety LED |
Physics LED |
Classification LED |
Instructions |
---|
Assembly LED |
Packaging Information |
---|
Packing and Order Information |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Quality Info |
---|
Quality LED |
Reliability Data |
---|
Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-4 weeks |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Red 3 x 2.8 x 1.75 mm 120â–‘ 30 mA 3 V 2.8 mcd Surface Mount LED - PLCC-3 | Future Electronics |
SMD LED RED GREEN PLCC2 | TTI Europe |
TOP LED BICOLOR GREEN/RED | Rutronik |
LED | Transfer Multisort Elektronik |
SMD-LED RED / GREEN PLCC3-e3 | RS |
Led, Plcc-3, Green, Red, R 6Mcd, G 6Mcd, 120 , R 10Ma, G 10Ma Rohs Compliant: Yes |Vishay VLMV3100-GS08 | Newark Electronics |
LED, PLCC3 RED,/GREEN BICOLOR | element14 |
LED Bi-Color Green/Red 565nm/635nm 3-Pin PLCC T/R | EBV Elektronik |
VLMV3100-GS08 Bi-colour Green, Red LED,575 / 625 nm PLCC, Round Lens SMD package | Vishay / Small Signal & Opto Products (SSP) VLMV3100-GS08 | RS Americas |
Where can I find additional details, specifications and documents for a VLMV3100-GS08?
Additional datasheets, footprints and schematics for VLMV3100-GS08 are listed on our Part Details page. You can also find images and similar parts to VLMV3100-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMV3100-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMV3100-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMV3100-GS08 fall under?
The VLMV3100-GS08 is listed under Optoelectronics & Displays > More Optoelectronics & Displays.
Can I view similar or alternative parts?
You can view similar parts to VLMV3100-GS08 when available in the More Optoelectronics & Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMV3100-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMV3100-GS08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VLMV3100-GS08 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rutronik, Transfer Multisort Elektronik and RS have stock available or on a lead time for VLMV3100-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMV3100-GS08 often in real-time on the comparison pages.
What if I can't find stock of VLMV3100-GS08?
You can fill out our help required form which you can use to request a quote for VLMV3100-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.