Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.88
|
553
in stock
|
Buy Now | |
Newark Electronics
from US$10.76
|
553
in stock
|
Buy Now | |
element14
from US$9.33
|
553
in stock
|
Buy Now | |
RS
from US$8.88
|
500
in stock
|
Buy Now | |
Distrelec
from US$10.57
|
432
in stock
|
Buy Now | |
Future Electronics
from US$10.11
|
-
|
Buy Now | |
Avnet America
from US$10.98
|
-
|
Buy Now | |
TTI Europe
from US$8.77
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Product Range | - |
---|---|
LED Colour | Ultra Violet |
Wavelength Typ | 367nm |
Viewing Angle | 130° |
Luminous Flux @ Test | - |
Forward Current If Max | 700mA |
Forward Current @ Test | 500mA |
Forward Voltage @ Test | 4V |
Luminous Intensity @ Test | - |
Power Dissipation Pd | 3W |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
LED Mounting | SMD |
Lens Colour | Water Clear |
Lens Shape | Dome |
Opto Case Style | SMD-2 No Lead Exposed Pad |
Power @ Test | 2W |
Led, Ultra Violet, 367Nm, Smd | Newark Electronics |
LED, ULTRA VIOLET, 367NM, SMD | element14 |
LED | RS |
Vishay UV LED 365nm 4V 690mW 130° 1414 | Distrelec |
Ultraviolet 130â–‘ 4 V 160mW/sr @ 350 mA Top View SMT Silicone Lens LED | Future Electronics |
SMD-LED ULTRAVIOLET Ceramic Highpower | Avnet America |
SMD LED UVA 365NM QFN-E4 | TTI Europe |
Where can I find additional details, specifications and documents for a VLMU3510-365-130?
Additional datasheets, footprints and schematics for VLMU3510-365-130 are listed on our Part Details page. You can also find images and similar parts to VLMU3510-365-130 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMU3510-365-130 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMU3510-365-130 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMU3510-365-130 fall under?
The VLMU3510-365-130 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to VLMU3510-365-130 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMU3510-365-130 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMU3510-365-130 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VLMU3510-365-130 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for VLMU3510-365-130.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMU3510-365-130 often in real-time on the comparison pages.
What if I can't find stock of VLMU3510-365-130?
You can fill out our help required form which you can use to request a quote for VLMU3510-365-130 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.