Status: | Unknown |
---|---|
Series: | VLMTG41S2U1 |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
6,726
in stock
|
Buy Now | |
RS
from US$0.15
|
8,725
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
8,580
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
6,726
in stock
|
Buy Now | |
element14
from US$0.18
|
6,726
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,500
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
Rutronik
-
|
-
|
Buy Now |
High efficient InGaN technology |
EIA and ICE standard package |
Compatible with IR reflow, vapor phase and wave solder processes according to CECC 00802 and J-STD-020 |
Applications |
---|
Automotive: backlighting in dashboards and switches |
Telecommunication: indicator and backlighting in telephone and fax |
Backlighting for audio and video equipment |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-4 weeks |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
SMD - LED TRUEGREEN PLCC2-e3 | RS |
Standard LEDs - SMD Green SMD PLCC2 | Future Electronics |
Led, Green, 530 Nm, 3.2 V, 20 Ma, 380 Mcd Rohs Compliant: Yes |Vishay VLMTG41S2U1-GS08 | Newark Electronics |
LED, PLCC2, TRUEGREEN | element14 |
LED Uni-Color Green 520nm 2-Pin PLCC T/R | EBV Elektronik |
SMD LED TGREEN PLCC2 | TTI Europe |
HIGH INTENSITY GREEN PLCC-2 | Rutronik |
Where can I find additional details, specifications and documents for a VLMTG41S2U1-GS08?
Additional datasheets, footprints and schematics for VLMTG41S2U1-GS08 are listed on our Part Details page. You can also find images and similar parts to VLMTG41S2U1-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMTG41S2U1-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMTG41S2U1-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMTG41S2U1-GS08 fall under?
The VLMTG41S2U1-GS08 is listed under Optoelectronics & Displays > More Optoelectronics & Displays.
Can I view similar or alternative parts?
You can view similar parts to VLMTG41S2U1-GS08 when available in the More Optoelectronics & Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMTG41S2U1-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMTG41S2U1-GS08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VLMTG41S2U1-GS08 have stock available?
Authorised distributors including RS, Chip One Stop, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for VLMTG41S2U1-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMTG41S2U1-GS08 often in real-time on the comparison pages.
What if I can't find stock of VLMTG41S2U1-GS08?
You can fill out our help required form which you can use to request a quote for VLMTG41S2U1-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.