Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
No stock
|
Buy Now | |
Future Electronics
from US$0.13
|
48,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
12,000
in stock
|
Buy Now | |
element14
from US$0.17
|
2,725
in stock
|
Buy Now | |
Farnell
from US$0.16
|
2,725
in stock
|
Buy Now | |
EBV Elektronik
-
|
27,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.25
|
-
|
Buy Now | |
TTI Europe
from US$0.12
|
-
|
Buy Now |
LED Colour | Red |
---|---|
LED Mounting | SMD |
LED Case Size | - |
Forward Current If | 20mA |
Forward Voltage | 2V |
Wavelength Typ | 625nm |
Luminous Intensity | 650mcd |
Viewing Angle | 120° |
Lens Shape | Rectangular |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Red 2.3 x 1.3 x 1.4 mm â–’60â–‘ 650 mcd 2.6 V SMT Mini Power LED | Future Electronics |
Mini Smd Led Red Power Rohs Compliant: No |Vishay VLMR233T2V2-GS08 | Newark Electronics |
LED Uni-Color Red 632nm 2-Pin SMD T/R | Avnet America |
LED, MINI RED, | element14 |
Power LED Red 632nm 355-1120mcd Mini SMD | RS |
POWER MINI SMD LED RED | TTI Europe |
Where can I find additional details, specifications and documents for a VLMR233T2V2-GS08?
Additional datasheets, footprints and schematics for VLMR233T2V2-GS08 are listed on our Part Details page. You can also find images and similar parts to VLMR233T2V2-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMR233T2V2-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMR233T2V2-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMR233T2V2-GS08 fall under?
The VLMR233T2V2-GS08 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to VLMR233T2V2-GS08 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMR233T2V2-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMR233T2V2-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VLMR233T2V2-GS08 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for VLMR233T2V2-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMR233T2V2-GS08 often in real-time on the comparison pages.
What if I can't find stock of VLMR233T2V2-GS08?
You can fill out our help required form which you can use to request a quote for VLMR233T2V2-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.