Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
LED Colour | Orange |
---|---|
LED Mounting | SMD |
LED Case Size | PLCC-2 |
Forward Current If | 20mA |
Forward Voltage | 2.1V |
Wavelength Typ | 605nm |
Luminous Intensity | 950mcd |
Viewing Angle | 120° |
Lens Shape | Round with Flat Top |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Led, Orange, 605 Nm, 2.1 V, 20 Ma, 950 Mcd Rohs Compliant: Yes |Vishay VLMO333U2AB-GS18 | Newark Electronics |
LED, PLCC2, SOFTORANGE, | element14 |
LED Uni-Color Orange 611nm 2-Pin PLCC T/R | Avnet America |
SMD LED SORANGE PLCC2 | TTI Europe |
Where can I find additional details, specifications and documents for a VLMO333U2AB-GS18?
Additional datasheets, footprints and schematics for VLMO333U2AB-GS18 are listed on our Part Details page. You can also find images and similar parts to VLMO333U2AB-GS18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMO333U2AB-GS18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMO333U2AB-GS18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMO333U2AB-GS18 fall under?
The VLMO333U2AB-GS18 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to VLMO333U2AB-GS18 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMO333U2AB-GS18 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMO333U2AB-GS18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VLMO333U2AB-GS18 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for VLMO333U2AB-GS18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMO333U2AB-GS18 often in real-time on the comparison pages.
What if I can't find stock of VLMO333U2AB-GS18?
You can fill out our help required form which you can use to request a quote for VLMO333U2AB-GS18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.