Status: | Unknown |
---|---|
Series: | VLMS234.., VLMR234.., VLMK234.., VLMY234.. |
RoHS: | Compliant |
Utilizing latest advanced AlInGaP technology |
Available in 8 mm tape |
Luminous intensity and color categorized per packing unit |
Applications |
---|
Traffic signals and signs |
Interior and exterior lighting |
Dashboard illumination |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-4 weeks |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
LED, AMBER, 2.5CD, 616NM, SMD | element14 |
Led, Amber, Rectangular, 2.25V, 50Ma, Smd | Newark Electronics |
LED Single Chip Amber 616nm 70mA 2-Pin SMD T/R | Avnet America |
POWER MINI SMD LED AMBER | TTI Europe |
Where can I find additional details, specifications and documents for a VLMK234ABCA-GS08?
Additional datasheets, footprints and schematics for VLMK234ABCA-GS08 are listed on our Part Details page. You can also find images and similar parts to VLMK234ABCA-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMK234ABCA-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMK234ABCA-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMK234ABCA-GS08 fall under?
The VLMK234ABCA-GS08 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to VLMK234ABCA-GS08 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMK234ABCA-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMK234ABCA-GS08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VLMK234ABCA-GS08 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for VLMK234ABCA-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMK234ABCA-GS08 often in real-time on the comparison pages.
What if I can't find stock of VLMK234ABCA-GS08?
You can fill out our help required form which you can use to request a quote for VLMK234ABCA-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.