Status: | Unknown |
---|---|
Series: | VLMB41.. |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
4,509
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
5,880
in stock
|
Buy Now | |
element14
from US$0.27
|
4,509
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
438
in stock
|
Buy Now | |
Rutronik
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now |
High efficient InGaN technology |
EIA and ICE standard package |
Compatible with IR reflow, vapor phase and wave solder processes according to CECC 00802 and J-STD-020 |
Constructions |
---|
The Constituents of Semiconductor Components |
Component LED |
Datasheet |
---|
VLMB41.. |
General Information |
---|
General Information |
Safety LED |
Physics LED |
Classification LED |
Instructions |
---|
Assembly LED |
Packaging Information |
---|
Packing and Order Information |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Quality Info |
---|
Quality LED |
Reliability Data |
---|
Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-4 weeks |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
LED | Transfer Multisort Elektronik |
LED, SMD, PLCC2, BLUE | element14 |
Led, Blue, 2.4Mm, 112Mcd, 476Nm | Newark Electronics |
TOP LED BLUE | Rutronik |
LED Uni-Color Blue 464nm 2-Pin PLCC T/R | Avnet America |
SMD LED BLUE PLCC2 | TTI Europe |
Where can I find additional details, specifications and documents for a VLMB41P1Q2-GS18?
Additional datasheets, footprints and schematics for VLMB41P1Q2-GS18 are listed on our Part Details page. You can also find images and similar parts to VLMB41P1Q2-GS18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMB41P1Q2-GS18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMB41P1Q2-GS18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMB41P1Q2-GS18 fall under?
The VLMB41P1Q2-GS18 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to VLMB41P1Q2-GS18 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMB41P1Q2-GS18 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMB41P1Q2-GS18 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VLMB41P1Q2-GS18 have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Newark Electronics and Rutronik have stock available or on a lead time for VLMB41P1Q2-GS18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMB41P1Q2-GS18 often in real-time on the comparison pages.
What if I can't find stock of VLMB41P1Q2-GS18?
You can fill out our help required form which you can use to request a quote for VLMB41P1Q2-GS18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.