Status: | Unknown |
---|---|
Series: | VLMS150., VLMO1500, VLMY150., VLMG1500, VLMTG150., VLMB150. |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
5,677
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
57,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
57,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
9,024
in stock
|
Buy Now | |
element14
from US$0.11
|
5,677
in stock
|
Buy Now | |
RS
from US$0.12
|
5,475
in stock
|
Buy Now | |
Micros
from US$0.09
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Super thin ChipLED with exceptional brightness 1.0 mm x 0.5 mm x 0.35 mm (L x W x H) |
High reliability PCB based |
Wavelength (470 to 475) nm (blue), typ. 571 nm (yellow green), (587 to 597) nm (yellow), typ. 605 nm (soft orange), typ. 631 nm (super red) |
Applications |
---|
Backlight keypads |
Navigation systems |
Cellular phone displays |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-4 weeks |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
Led, Blue, 45Mcd, 0402, Full Reel | Newark Electronics |
LED Uni-Color Blue 468nm 2-Pin Chip LED T/R | Avnet America |
SMD LED UBRIGHT BLUE 0402 | TTI Europe |
LED | Transfer Multisort Elektronik |
LED, BLUE, 45MCD, 475NM, SMD, 0402 | element14 |
CHIPLED(0402) BLUE ULTRABRIGHT -e4 | RS |
LED SMD 0402 | Micros |
Blue 65â–‘ Viewing Angle 21/52 mcd 2.9 V 0404 Surface Mount LED | Future Electronics |
Where can I find additional details, specifications and documents for a VLMB1500-GS08?
Additional datasheets, footprints and schematics for VLMB1500-GS08 are listed on our Part Details page. You can also find images and similar parts to VLMB1500-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLMB1500-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLMB1500-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLMB1500-GS08 fall under?
The VLMB1500-GS08 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to VLMB1500-GS08 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLMB1500-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VLMB1500-GS08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VLMB1500-GS08 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Transfer Multisort Elektronik and element14 have stock available or on a lead time for VLMB1500-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLMB1500-GS08 often in real-time on the comparison pages.
What if I can't find stock of VLMB1500-GS08?
You can fill out our help required form which you can use to request a quote for VLMB1500-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.