Status: | Unknown |
---|---|
Series: | VLDS1235.., VLDR1235.., VLDK1235.., VLDY1235.. |
RoHS: | Compliant |
Utilizing latest advanced AlInGaP technology |
Package type: surface-mount |
Package form: gullwing, reverse gullwing |
Applications |
---|
Traffic signals and signs |
Interior and exterior lighting |
Indicator and backlighting purposes for audio, video, LCDs switches, symbols, illuminated advertising etc. |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-4 weeks |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Led, Amber, 18Cd, 616Nm, Smd | Newark Electronics |
LED Uni-Color Amber 622nm 2-Pin SMD T/R | Future Electronics |
LED Chip Amber 616nm 2-Pin SMD T/R | Avnet America |
LED, AMBER, 18CD, 616NM, SMD | element14 |
DLENS SMD LED AMBER 616NM | TTI Europe |
Where can I find additional details, specifications and documents for a VLDK1235G-08?
Additional datasheets, footprints and schematics for VLDK1235G-08 are listed on our Part Details page. You can also find images and similar parts to VLDK1235G-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VLDK1235G-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VLDK1235G-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VLDK1235G-08 fall under?
The VLDK1235G-08 is listed under Optoelectronics & Displays > LED Products > Standard Single Color LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to VLDK1235G-08 when available in the Standard Single Color LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VLDK1235G-08 you can contact the distributor directly for product support, shipping queries etc.
Is the VLDK1235G-08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VLDK1235G-08 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for VLDK1235G-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VLDK1235G-08 often in real-time on the comparison pages.
What if I can't find stock of VLDK1235G-08?
You can fill out our help required form which you can use to request a quote for VLDK1235G-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.