Status: | Unknown |
---|---|
Series: | VJ OMD Series |
RoHS: | Unknown |
Open Mode Design (OMD) reduces risk of shorts or leakage in board flex applications |
Excellent reliability and thermal shock performance |
Efficient low-power consumption, ripple current capable to 1.2 ARMS at 100 kHz |
Applications |
---|
Demanding boardflex applications |
Input filter capacitors |
Output filter capacitors |
Datasheet |
---|
VJ OMD Series |
Ordering Info |
---|
Multilayer Ceramic Chip Capacitors |
Packaging Information |
---|
VJ Vitramon Packaging |
Product Literature |
---|
Tradeshow Brochure |
Product Sheet |
Published Articles |
---|
Published Article |
Technical Notes |
---|
Tech Note TN-0029 |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Multilayer Ceramic Capacitor, 0.022 uF, 1000 V, ± 10%, X7R, 1812 [4532 Metric] | Avnet America |
CAP, 0.022µF, 1 KV, 10%, X7R, 1812 | Farnell |
Where can I find additional details, specifications and documents for a VJ1812Y223KBGAT4X?
Additional datasheets, footprints and schematics for VJ1812Y223KBGAT4X are listed on our Part Details page. You can also find images and similar parts to VJ1812Y223KBGAT4X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ1812Y223KBGAT4X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ1812Y223KBGAT4X price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ1812Y223KBGAT4X you can contact the distributor directly for product support, shipping queries etc.
Is the VJ1812Y223KBGAT4X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VJ1812Y223KBGAT4X have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for VJ1812Y223KBGAT4X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ1812Y223KBGAT4X often in real-time on the comparison pages.
What if I can't find stock of VJ1812Y223KBGAT4X?
You can fill out our help required form which you can use to request a quote for VJ1812Y223KBGAT4X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.