Status: | Unknown |
---|---|
Series: | VJ Commercial Series |
RoHS: | Compliant |
Prices starting from US$0.34
C0G (NP0) and X7R dielectrics offered |
C0G (NP0) is an ultra-stable dielectric offering a very low Temperature Coefficient of Capacitance (TCC) |
C0G (NP0) offers low dissipation |
Applications |
---|
Timing and tuning circuits |
Sensor and scanner applications |
Decoupling and filtering |
Datasheet |
---|
VJ Commercial Series |
General Information |
---|
Soldering Recommendations |
Markings |
---|
Marking Options |
Ordering Info |
---|
Multilayer Ceramic Chip Capacitors |
Packaging Information |
---|
VJ Vitramon Packaging |
Product Literature |
---|
Tradeshow Brochure |
Published Articles |
---|
Published Article |
Technical Notes |
---|
Tech Note TN-0029 |
White Papers |
---|
White Paper |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Multilayer Ceramic Capacitor, Vj Series, 0.1 - F, - 10%, X7R, 200 V, 1812 [4532 Metric] Rohs Compliant: Yes |Vishay VJ1812Y104KXCAT | Newark Electronics |
CAP, 0.1µF, 200V, 10%, X7R, 1812 | element14 |
CAP, 0.1F, 200V, 10%, X7R, 1812 | Future Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 200 V, ± 10%, X7R, 1812 [4532 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 0.1 uF, 200 V, � 10%, X7R, 1812 [4532 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a VJ1812Y104KXCAT?
Additional datasheets, footprints and schematics for VJ1812Y104KXCAT are listed on our Part Details page. You can also find images and similar parts to VJ1812Y104KXCAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ1812Y104KXCAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ1812Y104KXCAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ1812Y104KXCAT you can contact the distributor directly for product support, shipping queries etc.
Is the VJ1812Y104KXCAT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VJ1812Y104KXCAT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for VJ1812Y104KXCAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ1812Y104KXCAT often in real-time on the comparison pages.
What if I can't find stock of VJ1812Y104KXCAT?
You can fill out our help required form which you can use to request a quote for VJ1812Y104KXCAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.