VJ15PA0160KBA TVS - Transient Voltage Suppressors by KYOCERA AVX

VARISTOR 2220 14 VAC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

AVX’s Professional Multilayer Varistors include 3 series of glass coated products as listed below: • Standard M0/MC/PC Series • Telecom MT Series • Automotive MA/PA/QA Series The glass encapsulation process ensures high insulation resistance values after reflow soldering and excellent SMT compatibility. This protection ensures reliability and acidresistance against harsh environment like chlorite flux.

Where to Buy

Prices starting from US$0.94

Distributor Stock
Logo for Farnell
Farnell
from US$0.94
No stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.28
1,240
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
75,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$1.01
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Voltage Rating VAC 14V
Voltage Rating V DC 16V
Product Range -
Clamping Voltage Vc Max 40V
Varistor Case Style 2220 [5650 Metric]
Varistor Type Multilayer Varistor (MLV)
Peak Surge Current @ 8/20µs 1.2kA
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Peak Energy (10/1000uS) 7.2J
Automotive Qualification Standard -
SVHC No SVHC (17-Dec-2015)
Operating Temperature Range -55°C to +125°C

Alternative Descriptions

AVX SMD Varistor 1.2 A 40V | Distrelec
Var MLV 16VDC 1500A 24.5V 2220 SMD T/R | Avnet Abacus
VC 2220 DC=16V CL=24,5V 7,2J | Rutronik
VARISTOR, 2220, 14 VAC | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VJ15PA0160KBA?

Additional datasheets, footprints and schematics for VJ15PA0160KBA are listed on our Part Details page. You can also find images and similar parts to VJ15PA0160KBA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VJ15PA0160KBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ15PA0160KBA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VJ15PA0160KBA fall under?

The VJ15PA0160KBA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to VJ15PA0160KBA when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VJ15PA0160KBA you can contact the distributor directly for product support, shipping queries etc.

Is the VJ15PA0160KBA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VJ15PA0160KBA have stock available?

Authorised distributors including Distrelec, Avnet Abacus, Rutronik, Farnell and Avnet America have stock available or on a lead time for VJ15PA0160KBA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VJ15PA0160KBA often in real-time on the comparison pages.

What if I can't find stock of VJ15PA0160KBA?

You can fill out our help required form which you can use to request a quote for VJ15PA0160KBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay